Rochester Electronics PMIC - PMIC - Supervisors - AD5100YRQZ AD5100YRQZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859439-AD5100YRQZ Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Push-Pull, Totem Pole 4 Channel 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859439-AD5100YRQZ Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Push-Pull, Totem Pole 4 Channel 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AD5100YRQZ
859439-AD5100YRQZ
PMIC - PMIC - Supervisors - AD5100YRQZ 859439-AD5100YRQZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859439-AD5100YRQZ Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Push-Pull, Totem Pole 4 Channel 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859439-AD5100YRQZ
Operating Temperature Range: -40°C ~ 125°C
Features: Supervisor Push-Pull, Totem Pole 4 Channel 16-QSOP
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - AD5100YRQZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AD5100YRQZ
PMIC - Supervisors AD5100YRQZ
IC VOLT MONITOR 4CH 16QSOP

IC VOLT MONITOR 4CH 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 859439-AD5100YRQZ AD5100YRQZ
Product Name PMIC - PMIC - Supervisors - AD5100YRQZ PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details