Microchip Technology, Inc. Embedded Processors and Controllers - MA240016 MA240016

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958632-MA240016 Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Number of Pins: 100 Categories: Embedded Processors and Controllers Case / Package: Module Alternative Parts (Cross-Reference): MA240026; MA330035; MA320003MA240016.; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No Schedule B: 8473300002 REACH SVHC: No SVHC Core Architecture: PIC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958632-MA240016 Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Number of Pins: 100 Categories: Embedded Processors and Controllers Case / Package: Module Alternative Parts (Cross-Reference): MA240026; MA330035; MA320003MA240016.; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No Schedule B: 8473300002 REACH SVHC: No SVHC Core Architecture: PIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - MA240016 - 958632-MA240016 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - MA240016
958632-MA240016
Embedded Processors and Controllers - MA240016 958632-MA240016
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958632-MA240016 Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Number of Pins: 100 Categories: Embedded Processors and Controllers Case / Package: Module Alternative Parts (Cross-Reference): MA240026; MA330035; MA320003MA240016.; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No Schedule B: 8473300002 REACH SVHC: No SVHC Core Architecture: PIC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958632-MA240016
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Number of Pins: 100
Categories: Embedded Processors and Controllers
Case / Package: Module
Alternative Parts (Cross-Reference): MA240026; MA330035; MA320003MA240016.;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8473300002
REACH SVHC: No SVHC
Core Architecture: PIC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 958632-MA240016
Product Name Embedded Processors and Controllers - MA240016
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Hex inverter - 74AHCT04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers