Microchip Technology, Inc. Interface - Interface - Specialized - LPC47N207-JV LPC47N207-JV

Description
Manufacturer: Microchip Technology Win Source Part Number: 206611-LPC47N207-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 206611-LPC47N207-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47N207-JV - 206611-LPC47N207-JV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47N207-JV
206611-LPC47N207-JV
Interface - Interface - Specialized - LPC47N207-JV 206611-LPC47N207-JV
Manufacturer: Microchip Technology Win Source Part Number: 206611-LPC47N207-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 206611-LPC47N207-JV
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-STQFP (7x7)
Supply Voltage - Operating: 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47N207-JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47N207-JV
Integrated Circuits (ICs) - Interface - Specialized LPC47N207-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site
Specialized - LPC47N207-JV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47N207-JV
Specialized LPC47N207-JV
Controller Interface 64-STQFP (7x7)

Controller Interface 64-STQFP (7x7)

Buy Now Datasheet
Interface - Specialized - LPC47N207-JV - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47N207-JV
Interface - Specialized LPC47N207-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 206611-LPC47N207-JV LPC47N207-JV LPC47N207-JV LPC47N207-JV
Product Name Interface - Interface - Specialized - LPC47N207-JV Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details