Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 CD74HC4016M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160260-CD74HC4016M9 6 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 10 V Switch Circuit: SPST - NO -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: CD74HC4016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 170 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4610ASD+; TC74HC4066AFN; M74HC4066RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160260-CD74HC4016M9 6 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 10 V Switch Circuit: SPST - NO -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: CD74HC4016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 170 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4610ASD+; TC74HC4066AFN; M74HC4066RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - 1160260-CD74HC4016M96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96
1160260-CD74HC4016M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 1160260-CD74HC4016M96
Manufacturer: Texas Instruments Win Source Part Number: 1160260-CD74HC4016M9 6 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 10 V Switch Circuit: SPST - NO -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: CD74HC4016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 170 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4610ASD+; TC74HC4066AFN; M74HC4066RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160260-CD74HC4016M96
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 10 V
Switch Circuit: SPST - NO
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: CD74HC4016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 170 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4610ASD+; TC74HC4066AFN; M74HC4066RM13TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4016M96
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4016M96
IC SW SPST-NOX4 170OHM 14SOIC

IC SW SPST-NOX4 170OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1160260-CD74HC4016M96 CD74HC4016M96
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
 - CDM10VD4XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Interface - Interface - Telecom - SI32261-C-FM - 933446-SI32261-C-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 60-QFN (8x8)
View Details
4 suppliers
16-bit inverting buffer/line driver; 3-state - 74ABT16240ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers