Microchip Technology, Inc. Interface - Interface - Specialized - LPC47B277-MS LPC47B277-MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 923716-LPC47B277-MS Features: Controller Interface 100-QFP (14x20) Package: 100-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: LPC47B277 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 923716-LPC47B277-MS Features: Controller Interface 100-QFP (14x20) Package: 100-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: LPC47B277 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47B277-MS - 923716-LPC47B277-MS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47B277-MS
923716-LPC47B277-MS
Interface - Interface - Specialized - LPC47B277-MS 923716-LPC47B277-MS
Manufacturer: Microchip Technology Win Source Part Number: 923716-LPC47B277-MS Features: Controller Interface 100-QFP (14x20) Package: 100-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: LPC47B277 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 923716-LPC47B277-MS
Features: Controller Interface 100-QFP (14x20)
Package: 100-BQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LPC47B277
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
I/O Controller Interface IC - LPC47B277-MS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
LPC47B277-MS
I/O Controller Interface IC LPC47B277-MS
I/O Controller Interface IC Enhanced Super I/O Controller

I/O Controller Interface IC Enhanced Super I/O Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47B277-MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47B277-MS
Integrated Circuits (ICs) - Interface - Specialized LPC47B277-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site
Specialized - LPC47B277-MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47B277-MS
Specialized LPC47B277-MS
Controller Interface 100-QFP (14x20)

Controller Interface 100-QFP (14x20)

Buy Now Datasheet
Interface - Specialized - LPC47B277-MS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47B277-MS
Interface - Specialized LPC47B277-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 923716-LPC47B277-MS LPC47B277-MS LPC47B277-MS LPC47B277-MS LPC47B277-MS
Product Name Interface - Interface - Specialized - LPC47B277-MS I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details