Microchip Technology, Inc. MOSFET LND150N3-G P005

Description
MOSFET DepletionMode MOSFET
Description
MOSFET DepletionMode MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The LND150N3-G is an N-channel depletion-mode DMOS FET in a TO-92 package, designed for high-voltage normally-on switching applications. It has a drain-to-source breakdown voltage of 500 V and a saturated drain current of 1.0 to 3.0 mA at V_GS = 0 V. The device features ESD-protected gate, integral source-drain diode, and low power drive requirements. Thermal resistance is 30 °C/W for both junction-to-case and junction-to-ambient, with a maximum continuous power dissipation of 0.74 W at 25 °C. Operating temperature ranges from -55 °C to +150 °C. The TO-92 package is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The LND150N3-G is an N-channel depletion-mode DMOS FET in a TO-92 package, designed for high-voltage normally-on switching applications. It has a drain-to-source breakdown voltage of 500 V and a saturated drain current of 1.0 to 3.0 mA at V_GS = 0 V. The device features ESD-protected gate, integral source-drain diode, and low power drive requirements. Thermal resistance is 30 °C/W for both junction-to-case and junction-to-ambient, with a maximum continuous power dissipation of 0.74 W at 25 °C. Operating temperature ranges from -55 °C to +150 °C. The TO-92 package is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET DepletionMode MOSFET

MOSFET DepletionMode MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number LND150N3-G P005
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

30 V, P-channel Trench MOSFET - BUK6Q8R2-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -82000 milliamps
View Details
2 suppliers
 - SM72482MAX-4/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1826914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details