IC TELECOM INTERFACE 48QFN Product overview: LE9652PQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9652PQCT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356460-LE9652PQCT
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: miSLIC™
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Base Product Number: LE9652
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Subscriber Line Interface Concept (SLIC)
Voltage - Supply: 3.135V ~ 3.465V
Current - Supply: 25mA
Number of Circuits: 2
Interface: 4-Wire
IC TELECOM INTERFACE 48QFN
Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE9652PQCT | 1356460-LE9652PQCT | LE9652PQCT | LE9652PQCT | LE9652PQCT |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V |
| Pd | 1.5 milliwatts |