Manufacturer: Microchip Technology
Win Source Part Number: 810336-LE88506DVC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 35V
IC TELECOM INTERFACE 64TQFP Product overview: LE88506DVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88506DVC can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 64TQFP
Telecom IC Telecom Circuit 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 810336-LE88506DVC | 702-LE88506DVC | LE88506DVC | LE88506DVC | LE88506DVC |
| Product Name | Interface - Interface - Telecom - LE88506DVC | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |