Microchip Technology, Inc. Single Channel FXO Codec LE88010

Description
The Le88010 VoicePort SLAC device, in combination with an analog Data Access Arrangement (DAA) such as the LITELINK DAA from LittelFuse, implements all the voice functions necessary to properly terminate and monitor the customer premises side of a PSTN line and provide linear or G.711 A- or µ-Law encoded voice output over a standard PCM or GCI highway. The Le88010 device is ideal for use in voice enabled DSL modems that implement lifeline POTS and support PBX functionality. This device reduces system level cost, space, and power by achieving a high level of voice integration and adds programmability of transmission and signalling features. Designers benefit by having a simple, cost effective, low power and dense, interface design without sacrificing features or functionality. Additional Features In combination with a DAA, such as the LITELINK DAA from LittelFuse, provides a complete phone line termination-to-digit al interface solution Fully programmable SLAC device Disconnect, Ringing signal, Line-in-use and Line polarity detection, Line supervision for parallel devices connecting to subscriber line Small footprint package - 44-pin QFN Minimal external discrete components required Compatible with solid state or transformer DAA interfaces High speed, pin selectable PCM/MPI or GCI interface Microprocessor interface GCI interface option Programmability Two-wire AC impedance Input/Output mode selection for one relay driver and five general purpose digital I/O pins. Adapts to all ringing frequencies Disconnect, line polarity and line-in-use thresholds DTMF tone generators Dial pulse and DTMF cadence Special feature support DTMF tones Dial pulses Caller ID pass-through Numeric address signaling On hook transmission Integrated 150 mW 3-V or 5-V Relay Driver Supports lifeline POTS in DSL IAD applications
Description
The Le88010 VoicePort SLAC device, in combination with an analog Data Access Arrangement (DAA) such as the LITELINK DAA from LittelFuse, implements all the voice functions necessary to properly terminate and monitor the customer premises side of a PSTN line and provide linear or G.711 A- or µ-Law encoded voice output over a standard PCM or GCI highway. The Le88010 device is ideal for use in voice enabled DSL modems that implement lifeline POTS and support PBX functionality. This device reduces system level cost, space, and power by achieving a high level of voice integration and adds programmability of transmission and signalling features. Designers benefit by having a simple, cost effective, low power and dense, interface design without sacrificing features or functionality. Additional Features In combination with a DAA, such as the LITELINK DAA from LittelFuse, provides a complete phone line termination-to-digit al interface solution Fully programmable SLAC device Disconnect, Ringing signal, Line-in-use and Line polarity detection, Line supervision for parallel devices connecting to subscriber line Small footprint package - 44-pin QFN Minimal external discrete components required Compatible with solid state or transformer DAA interfaces High speed, pin selectable PCM/MPI or GCI interface Microprocessor interface GCI interface option Programmability Two-wire AC impedance Input/Output mode selection for one relay driver and five general purpose digital I/O pins. Adapts to all ringing frequencies Disconnect, line polarity and line-in-use thresholds DTMF tone generators Dial pulse and DTMF cadence Special feature support DTMF tones Dial pulses Caller ID pass-through Numeric address signaling On hook transmission Integrated 150 mW 3-V or 5-V Relay Driver Supports lifeline POTS in DSL IAD applications

Suppliers

Company
Product
Description
Supplier Links
Single Channel FXO Codec - LE88010 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Channel FXO Codec
LE88010
Single Channel FXO Codec LE88010
The Le88010 VoicePort SLAC device, in combination with an analog Data Access Arrangement (DAA) such as the LITELINK DAA from LittelFuse, implements all the voice functions necessary to properly terminate and monitor the customer premises side of a PSTN line and provide linear or G.711 A- or µ-Law encoded voice output over a standard PCM or GCI highway. The Le88010 device is ideal for use in voice enabled DSL modems that implement lifeline POTS and support PBX functionality. This device reduces system level cost, space, and power by achieving a high level of voice integration and adds programmability of transmission and signalling features. Designers benefit by having a simple, cost effective, low power and dense, interface design without sacrificing features or functionality. Additional Features In combination with a DAA, such as the LITELINK DAA from LittelFuse, provides a complete phone line termination-to-digit al interface solution Fully programmable SLAC device Disconnect, Ringing signal, Line-in-use and Line polarity detection, Line supervision for parallel devices connecting to subscriber line Small footprint package - 44-pin QFN Minimal external discrete components required Compatible with solid state or transformer DAA interfaces High speed, pin selectable PCM/MPI or GCI interface Microprocessor interface GCI interface option Programmability Two-wire AC impedance Input/Output mode selection for one relay driver and five general purpose digital I/O pins. Adapts to all ringing frequencies Disconnect, line polarity and line-in-use thresholds DTMF tone generators Dial pulse and DTMF cadence Special feature support DTMF tones Dial pulses Caller ID pass-through Numeric address signaling On hook transmission Integrated 150 mW 3-V or 5-V Relay Driver Supports lifeline POTS in DSL IAD applications

The Le88010 VoicePort SLAC device, in combination with an analog Data Access Arrangement (DAA) such as the LITELINK DAA from LittelFuse, implements all the voice functions necessary to properly terminate and monitor the customer premises side of a PSTN line and provide linear or G.711 A- or µ-Law encoded voice output over a standard PCM or GCI highway. The Le88010 device is ideal for use in voice enabled DSL modems that implement lifeline POTS and support PBX functionality. This device reduces system level cost, space, and power by achieving a high level of voice integration and adds programmability of transmission and signalling features. Designers benefit by having a simple, cost effective, low power and dense, interface design without sacrificing features or functionality.

Additional Features

  • In combination with a DAA, such as the LITELINK DAA from LittelFuse, provides a complete phone line termination-to-digital interface solution
    • Fully programmable SLAC device
    • Disconnect, Ringing signal, Line-in-use and Line polarity detection,
    • Line supervision for parallel devices connecting to subscriber line
    • Small footprint package - 44-pin QFN
    • Minimal external discrete components required
  • Compatible with solid state or transformer DAA interfaces
  • High speed, pin selectable PCM/MPI or GCI interface
  • Microprocessor interface
  • GCI interface option
  • Programmability
    • Two-wire AC impedance
    • Input/Output mode selection for one relay driver and five general purpose digital I/O pins.
    • Adapts to all ringing frequencies
    • Disconnect, line polarity and line-in-use thresholds
    • DTMF tone generators
    • Dial pulse and DTMF cadence
  • Special feature support
    • DTMF tones
    • Dial pulses
    • Caller ID pass-through
    • Numeric address signaling
    • On hook transmission
  • Integrated 150 mW 3-V or 5-V Relay Driver
    • Supports lifeline POTS in DSL IAD applications
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number LE88010
Product Name Single Channel FXO Codec
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
View Details
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG-QJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details