Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQC LE87402MQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 801627-LE87402MQC Packaging: Tray Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 4/0 Supplier Device Package: 28-QFN (4x4) Manufacturer Package: 28-VQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 12V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 801627-LE87402MQC Packaging: Tray Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 4/0 Supplier Device Package: 28-QFN (4x4) Manufacturer Package: 28-VQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQC - 801627-LE87402MQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQC
801627-LE87402MQC
Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQC 801627-LE87402MQC
Manufacturer: Microchip Technology Win Source Part Number: 801627-LE87402MQC Packaging: Tray Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 4/0 Supplier Device Package: 28-QFN (4x4) Manufacturer Package: 28-VQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 12V

Manufacturer: Microchip Technology
Win Source Part Number: 801627-LE87402MQC
Packaging: Tray
Type: Driver
Mounting Style: SMD
Number of Drivers/Receivers: 4/0
Supplier Device Package: 28-QFN (4x4)
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V

Buy Now
Interface Transceiver IC - 710-LE87402MQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-LE87402MQC
Interface Transceiver IC 710-LE87402MQC
IC DRIVER 4/0 28QFN Product overview: LE87402MQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87402MQC can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 28QFN Product overview: LE87402MQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87402MQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LE87402MQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LE87402MQC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LE87402MQC
IC DRIVER 4/0 28QFN

IC DRIVER 4/0 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 801627-LE87402MQC 710-LE87402MQC LE87402MQC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Power Switch ICs - 351892 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details