Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 72-QFN (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 922701-LAN9303MI-AKZ
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 72-QFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Tray
Family Name: LAN9303
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC ETHER SW 3PORT 16BIT 72QFN
IC ETHER SW 3PORT 16BIT 72QFN
IC ETHER SW 3PORT 16BIT 72QFN
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 72-QFN (10x10)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9303MI-AKZE-ND | 922701-LAN9303MI-AKZE | LAN9303MI-AKZE | LAN9303MI-AKZE | LAN9303MI-AKZE | LAN9303MI-AKZE |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9303MI-AKZE | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Technology | Ethernet; I2C | Ethernet; Ethernet | Ethernet; I2C; I²C | I2C; I²C | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3.6V | Other | Other; 3.3V | Other; 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |