Nexperia B.V. Octal buffer/line driver; 3-state 74VHC244BQ,115

Description
The 74VHC244; 74VHCT244 are a high-speed Si-gate CMOS devices. The 74VHC244; 74VHCT244 have octal non-inverting buffer/line drivers with 3-state outputs. The 3-state outputs are controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Input levels: The 74VHC244 operates with CMOS input level The 74VHCT244 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74VHC244; 74VHCT244 are a high-speed Si-gate CMOS devices. The 74VHC244; 74VHCT244 have octal non-inverting buffer/line drivers with 3-state outputs. The 3-state outputs are controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Input levels: The 74VHC244 operates with CMOS input level The 74VHCT244 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74VHC244BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74VHC244BQ,115
Octal buffer/line driver; 3-state 74VHC244BQ,115
The 74VHC244; 74VHCT244 are a high-speed Si-gate CMOS devices. The 74VHC244; 74VHCT244 have octal non-inverting buffer/line drivers with 3-state outputs. The 3-state outputs are controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Input levels: The 74VHC244 operates with CMOS input level The 74VHCT244 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74VHC244; 74VHCT244 are a high-speed Si-gate CMOS devices.

The 74VHC244; 74VHCT244 have octal non-inverting buffer/line drivers with 3-state outputs. The 3-state outputs are controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state.

Features and benefits

  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Inputs accepts voltages higher than VCC
  • Input levels:
    • The 74VHC244 operates with CMOS input level
    • The 74VHCT244 operates with TTL input level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74VHC244BQ,115 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AHC/VHC/H/U/V Series, 2-Func, 4-Bit, True Output, CMOS, PQCC20

Bus Driver, AHC/VHC/H/U/V Series, 2-Func, 4-Bit, True Output, CMOS, PQCC20

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74VHC244BQ,115 74VHC244BQ,115
Product Name Octal buffer/line driver; 3-state
Device Type Buffer Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 1727-74ALVCH16500DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74HCT541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
3 suppliers
 - CBT3125D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers