LN-290M is an indoor Wi-Fi 6 access point supporting 2.4 GHz and 5.8 GHz dual-band operation with a maximum wireless data rate of 1800 Mbps. It features one Gigabit WAN port, one Gigabit LAN port, and one optical port, with PoE support compliant with IEEE 802.3at/af. The device includes an external 8 dBi omnidirectional dual-polarized antenna, supports 8 spatial streams, 160 MHz channel bandwidth, and 256QAM modulation. It is housed in a 260 mm × 220 mm × 45 mm enclosure and operates from 0 to 40 °C with 5% to 95% noncondensing humidity. The unit meets IEC 61373 shock and vibration standards and weighs 0.65 kg.
LN-290M is a high-performance and high-speed indoor 11ax 1800Mbps dual band AP base station. It adopts the excellent and powerful industrial grade wifi 6 Mediatek chip which supports both 2.4GHz and 5.8GHz dual-band. It equips Gigabit WAN/LAN port, 1 optical port. The maximum wireless transmission data rate could reach up to 1800Mbps which enables more wireless access users simultaneously. It provides a professional, stable, reliable, superior and high-speed wireless coverage solution for security monitoring, public safety, mining, wind power, smart grid, smart city, intelligent transportation and other large scales industrial project etc. The PCB board is equipped with two independent signal amplifiers (PAs) and LNA as well as an external 8dbi Omnidirectional dual-polarized cylindrical antenna. The wireless coverage radius can reach up to 200-300 meters. Also, It supports intelligent channel analysis and automatic selection of the best channel to greatly reduce interference and latency that provides more stable and fast wireless network signals. LN290X adopts advanced Wave2 MU-MIMO (multi-user multiple inputs multiple outputs) technologies. Furthermore, It supports 8 spatial streams,160MHz channel bandwidth as well as 256QAM modulation technology, The overall transmission rate is greatly enhanced. It's your superior choice for seamless HD streaming, online gaming and other bandwidth-intensive tasks. Enjoy fast, reliable WiFi connections for gaming and streaming in the best quality.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-290M i |
| Product Name | WiFi6 Indoor Wireless Access Point |
| Network Equipment | Access Points |