Microchip Technology, Inc. Interface Transceiver IC LAN8831-V/Q2A

Description
IC TXRX FULL/HALF 8/8 64VQFN Product overview: LAN8831-V/Q2A from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8831-V/Q2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX FULL/HALF 8/8 64VQFN Product overview: LAN8831-V/Q2A from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8831-V/Q2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-LAN8831-V/Q2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-LAN8831-V/Q2A
Interface Transceiver IC 710-LAN8831-V/Q2A
IC TXRX FULL/HALF 8/8 64VQFN Product overview: LAN8831-V/Q2A from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8831-V/Q2A can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 8/8 64VQFN Product overview: LAN8831-V/Q2A from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8831-V/Q2A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1342727-LAN8831-V/Q2A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1342727-LAN8831-V/Q2A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1342727-LAN8831-V/Q2A
Win Source Part Number: 1342727-LAN8831-V/Q2 A Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 260 Protocol: Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full, Half Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 4A994J Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1342727-LAN8831-V/Q2A
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 260
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full, Half
Data Rate: 10Mbps, 100Mbps, 1Gbps
Voltage - Supply: 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 4A994J
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LAN8831-V/Q2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LAN8831-V/Q2A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8831-V/Q2A
IC TXRX FULL/HALF 8/8 64VQFN

IC TXRX FULL/HALF 8/8 64VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-LAN8831-V/Q2A 1342727-LAN8831-V/Q2A LAN8831-V/Q2A
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Other; 1.067V ~ 1.21V~ 2.375V ~ 2.75V~ 3.135V ~ 3.63V Other
Data Rate 10000 to 1.00E6 kbps 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB 20256 E V2.1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology HDLC, PPP, Serial, TMA
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
 - 74AHC244D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
SN55452B Dual Very-High Speed, High-Current Peripheral Drivers - 77049012A - Texas Instruments
Specs
Device Type SN55452B Dual Very-High Speed, High-Current Peripheral Drivers
Package Type CDIP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers