Microchip Technology, Inc. Interface Transceiver IC LAN8672B1-E/LNX

Description
IC TXRX FULL/HALF 1/1 36VQFN Product overview: LAN8672B1-E/LNX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8672B1-E/LNX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX FULL/HALF 1/1 36VQFN Product overview: LAN8672B1-E/LNX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8672B1-E/LNX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-LAN8672B1-E/LNX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-LAN8672B1-E/LNX
Interface Transceiver IC 710-LAN8672B1-E/LNX
IC TXRX FULL/HALF 1/1 36VQFN Product overview: LAN8672B1-E/LNX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8672B1-E/LNX can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 1/1 36VQFN Product overview: LAN8672B1-E/LNX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8672B1-E/LNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 964569-LAN8672B1-E/LNX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
964569-LAN8672B1-E/LNX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 964569-LAN8672B1-E/LNX
Win Source Part Number: 964569-LAN8672B1-E/L NX Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tray Standard Package: 490 Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full, Half Receiver Hysteresis: 230 mV Data Rate: 10Mbps Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount, Wettable Flank Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): LAN8672B1-E/LNXLAN86 72B1-ELNX; LAN8672B1E/LNX; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-LAN8672B1-E/LNX

Win Source Part Number: 964569-LAN8672B1-E/LNX
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tray
Standard Package: 490
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full, Half
Receiver Hysteresis: 230 mV
Data Rate: 10Mbps
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LAN8672B1-E/LNXLAN8672B1-ELNX; LAN8672B1E/LNX;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-LAN8672B1-E/LNX

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LAN8672B1-E/LNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LAN8672B1-E/LNX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8672B1-E/LNX
IC TXRX FULL/HALF 1/1 36VQFN

IC TXRX FULL/HALF 1/1 36VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-LAN8672B1-E/LNX 964569-LAN8672B1-E/LNX LAN8672B1-E/LNX
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907350P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Features RoHS
# of Rx 1 #
View Details
Dual TSSOP Interface Transceiver IC - 704-74ALVT162245DGG:51 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Specialized - AD7869JR - Lingto Electronic Limited
Specs
Technology TTL/CMOS
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details