Rochester Electronics Interface - Interface - CODECs - AD1835AS AD1835AS

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909282-AD1835AS Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 52-MQFP (10x10) Package: Bag Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909282-AD1835AS Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 52-MQFP (10x10) Package: Bag Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AD1835AS - 909282-AD1835AS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AD1835AS
909282-AD1835AS
Interface - Interface - CODECs - AD1835AS 909282-AD1835AS
Manufacturer: Analog Devices Inc. Win Source Part Number: 909282-AD1835AS Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 52-MQFP (10x10) Package: Bag Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909282-AD1835AS
Operating Temperature Range: -40°C ~ 85°C
Features: Stereo Audio Interface 24 b Serial 52-MQFP (10x10)
Package: Bag
Package: 52-QFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - CODECs - AD1835AS - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AD1835AS
Interface - CODECs AD1835AS
IC CODEC 2ADC/8DAC 24 BIT 52MQFP

IC CODEC 2ADC/8DAC 24 BIT 52MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 909282-AD1835AS AD1835AS
Product Name Interface - Interface - CODECs - AD1835AS Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
TLV320AIC3268 TLV320AIC3268 Ultra Low Power Stereo Audio Codec - TLV320AIC3268IRGCT - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers