The JANTX2N7236 is a military-grade P-channel MOSFET for high-reliability switching, qualified to JANTX level per MIL-PRF-19500/595. It is housed in a TO-254AA package measuring 20.07-20.32 mm in length and 13.59-13.84 mm in width, weighing 6.5 grams. The device has a -100 V drain-source breakdown voltage, -18 A continuous drain current at +25 °C, and 142 W maximum power dissipation at +25 °C, derating at 1.0 W/°C. Thermal resistance junction-to-case is 1.0 °C/W. Gate-source voltage is rated at ±20 V. On-state resistance is 0.20 Ω at VGS = -10 V and ID = -11 A. Operating and storage junction temperature ranges from -55 °C to +150 °C. The part is RoHS compliant by design.
Trans MOSFET P-CH 100V 18A 3-Pin(3+Tab) TO-254 Product overview: JANTX2N7236 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7236 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N7236 |
| Product Name | 100V 18A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |