The JANTX2N6796U is a military-qualified N-channel MOSFET for high-reliability switching applications, compliant with MIL-PRF-19500/557 at the JANTX level. It is housed in a ceramic LCC-18 package with dimensions of 8.77 to 9.14 mm in length and 7.12 to 7.49 mm in width. The device has a drain-source voltage rating of 100 V, a continuous drain current of 8.0 A at +25 °C case temperature, and a thermal resistance junction-to-case of 5.0 °C/W. It operates over a junction and storage temperature range of -55 °C to +150 °C and is RoHS compliant by design.
Trans MOSFET N-CH 100V 8A 18-Pin CLCC Product overview: JANTX2N6796U from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6796U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N6796U |
| Product Name | 100V 8A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |