Diode Standard 50V 3A Through Hole
Win Source Part Number: 1378713-JAN1N5415
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/411
Package: Bulk
Product Status: Active
Package / Case: B, Axial
Supplier Device Package: B, Axial
Base Product Number: 1N5415
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 175°C
DIODE GEN PURP 50V 3A AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1086-2084-ND | 1378713-JAN1N5415 | JAN1N5415 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| VF | 1.5 volts | 1.5 volts | |
| VR | 50 volts |