High-voltage switching diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a maximum reverse voltage of 250 V, forward current of 225 mA, and reverse recovery time of 50 ns, with a diode capacitance of 2 pF and leakage current of 100 nA at 200 V and 25 °C, and AEC-Q101 qualified.
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS21W series - High-voltage switching diodes SC-70 3-Pin Product overview: BAS21SW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21SW,115 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount SC-70, SOT-323
DIODE, SMALL SIGNAL, 250V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
DIODE, SWITCHING, 250V, 0.25A, SOT323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:-; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
DIODE ARRAY GP 250V 225MA SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | BAS21SW,115 | 286-BAS21SW,115 | 1727-1137-6-ND | 93X3812 | 75T6348 | BAS21SW,115 |
| Product Name | High-voltage switching diode | Diode and Rectifier | Diode Arrays | Diode, Small Signal, 250V, Sot-323; Diode Configuration Nexperia | Diode, Switching, 250V, 0.25A, Sot323; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Protector; High Voltage | Switching | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 225 mA | 125 mA | 225 mA | |||
| VR | 250 volts |