RF DIODE STANDARD 35V SOD323-2 Product overview: BA592E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA592E6327HTSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 123252-BA592E6327HTS
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 500 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
RF Diode Standard - Single 35V 100mA PG-SOD323-2
RF Diode Standard - Single 35V 100mA PG-SOD323-2
RF Diode Standard - Single 35V 100mA PG-SOD323-2
RF DIODE STANDARD 35V SOD323-2
RF DIODE STANDARD 35V SOD323-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BA592E6327HTSA1 | 123252-BA592E6327HTSA1 | BA592E6327HTSA1DKR-ND | BA592E6327HTSA1 | BA592E6327HTSA1 |
| Product Name | 35V Diode and Rectifier | RF Diodes - BA592E6327HTSA1 | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | Tape & Reel (TR) | PG-SOD323-2 | SOD-323; SC-76, SOD-323 | PG-SOD323-3D | SC-76; SOD-323; SC-76, SOD-323 |
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | Single |