Microchip Technology, Inc. Integrated Circuits (ICs) Interface Analog Switches - Special Purpose HV2762LB-G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Switch Circuit: SPST Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Operating Temperature: 0°C ~ 70°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Switch Circuit: SPST Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Operating Temperature: 0°C ~ 70°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Switch Circuit: SPST Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Operating Temperature: 0°C ~ 70°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Package: Tray
Product Status: Active
Applications: Ultrasound
Switch Circuit: SPST
Voltage - Supply, Single (V+): 40V ~ 200V
Voltage - Supply, Dual (V±): ±40V ~ 160V
Operating Temperature: 0°C ~ 70°C (TA)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2762LB-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2762LB-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2762LB-G
IC SWITCH SPST 50MHZ 64VFBGA

IC SWITCH SPST 50MHZ 64VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number HV2762LB-G
Product Name Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface Transceiver IC - 702-PEB20321HV2.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details