Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G HV2701FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1044325-HV2701FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1044325-HV2701FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G - 1044325-HV2701FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G
1044325-HV2701FG-G
Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G 1044325-HV2701FG-G
Manufacturer: Microchip Technology Win Source Part Number: 1044325-HV2701FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1044325-HV2701FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 38 Ohm
Case / Package: 48-LQFP (7x7)
Single Supply Voltage (V+): 40 V to 200 V
Dual Supply Voltage(V±): ±40 V to 160 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2701FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2701FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2701FG-G
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site
Analog Switches - Special Purpose - HV2701FG-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2701FG-G
Analog Switches - Special Purpose HV2701FG-G
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1044325-HV2701FG-G HV2701FG-G HV2701FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details