Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9991KCPZ AD9991KCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859855-AD9991KCPZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859855-AD9991KCPZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9991KCPZ - 859855-AD9991KCPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9991KCPZ
859855-AD9991KCPZ
Interface - Interface - Sensor and Detector Interfaces - AD9991KCPZ 859855-AD9991KCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859855-AD9991KCPZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859855-AD9991KCPZ
Operating Temperature Range: -20°C ~ 85°C
Package: Tray
Package: 56-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9991KCPZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9991KCPZ
Interface - Sensor and Detector Interfaces AD9991KCPZ
IC CCD SIGNAL PROCESSOR 56-LFCSP

IC CCD SIGNAL PROCESSOR 56-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859855-AD9991KCPZ AD9991KCPZ
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9991KCPZ Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD9882KST-140 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Line Interface ICs - 1901021P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details