Microchip Technology, Inc. 3A Dual Inverting+Non-Inverting High-Speed Power MOSFET Drivers en027088

Description
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec Typical Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8Ω Typical Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28
Description
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec Typical Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8Ω Typical Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4425A is a dual-output 3A MOSFET driver with one inverting and one non-inverting channel, designed for driving power MOSFETs and IGBTs in switch-mode power supplies and similar applications. It operates from a 4.5V to 18V supply, delivers a typical peak output current of 4.5A, and can drive a 1800pF load in 12ns with matched rise and fall times. Propagation delay is 40ns typical, and output impedance is 2.5Ω typical. The device features latch-up protection, withstands up to 5V negative input swing, and consumes 1.0mA maximum with a logic '1' input and 150µA maximum with a logic '0' input. It is available in 8-pin SOIC and 8-pin 6x5 DFN packages, with an operational temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The TC4425A is a dual-output 3A MOSFET driver with one inverting and one non-inverting channel, designed for driving power MOSFETs and IGBTs in switch-mode power supplies and similar applications. It operates from a 4.5V to 18V supply, delivers a typical peak output current of 4.5A, and can drive a 1800pF load in 12ns with matched rise and fall times. Propagation delay is 40ns typical, and output impedance is 2.5Ω typical. The device features latch-up protection, withstands up to 5V negative input swing, and consumes 1.0mA maximum with a logic '1' input and 150µA maximum with a logic '0' input. It is available in 8-pin SOIC and 8-pin 6x5 DFN packages, with an operational temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
3A Dual Inverting+Non-Inverting High-Speed Power MOSFET Drivers - en027088 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Inverting+Non-Inverting High-Speed Power MOSFET Drivers
en027088
3A Dual Inverting+Non-Inverting High-Speed Power MOSFET Drivers en027088
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec Typical Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8Ω Typical Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28

The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads.

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability: 1800pF in 13nSec
    • Short Delay Times: <41nSec Typical
    • Matched Rise/Fall Times
    • Low Supply Current:
      • With Logic '1' Input: 1.0mA
      • With Logic '0' Input: 150uA
    • Low Output Impedance: 2.2/2.8Ω Typical
    • Latch-up Protected: Will Withstand 1.5A Reverse Current
    • Logic Input will Withstand Negative Swings Up to 5V
    • Pinouts Same as TC4423/24/25 and TC4426/27/28
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en027088
Product Name 3A Dual Inverting+Non-Inverting High-Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 55 volts
IDSS 2000 milliamps
Package Type TO-261-4, TO-261AA
View Details