Microchip Technology, Inc. 3A Dual Non-Inverting High-Speed Power MOSFET Drivers en027087

Description
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec Typical Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8Ω Typical Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28
Datasheet
Description
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec Typical Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8Ω Typical Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Dual Non-Inverting High-Speed Power MOSFET Drivers - en027087 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Non-Inverting High-Speed Power MOSFET Drivers
en027087
3A Dual Non-Inverting High-Speed Power MOSFET Drivers en027087
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec Typical Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8Ω Typical Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28

The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads.

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability: 1800pF in 13nSec
    • Short Delay Times: <41nSec Typical
    • Matched Rise/Fall Times
    • Low Supply Current:
      • With Logic '1' Input: 1.0mA
      • With Logic '0' Input: 150uA
    • Low Output Impedance: 2.2/2.8Ω Typical
    • Latch-up Protected: Will Withstand 1.5A Reverse Current
    • Logic Input will Withstand Negative Swings Up to 5V
    • Pinouts Same as TC4423/24/25 and TC4426/27/28
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en027087
Product Name 3A Dual Non-Inverting High-Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data

Similar Products

CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
8 suppliers
55V 75A MOSFET Transistor - 278-AUIRF1010ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
MOSFETs - 1220206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel TrenchMOS standard level FET - BUK7Y53-100B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers