Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6612MXK-T MAX6612MXK-T

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925569-MAX6612MXK-T Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925569-MAX6612MXK-T Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6612MXK-T - 925569-MAX6612MXK-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6612MXK-T
925569-MAX6612MXK-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6612MXK-T 925569-MAX6612MXK-T
Manufacturer: Maxim Integrated Win Source Part Number: 925569-MAX6612MXK-T Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925569-MAX6612MXK-T
Series: *
Features: Temperature Sensor
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 925569-MAX6612MXK-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6612MXK-T
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-050G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details