Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-64; Product Range Microchip DSPIC33FJ64MC706A-E/PT

Description
DSC, 40MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-64; Product Range Microchip - 45P4707 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-64; Product Range Microchip
45P4707
Dsc, 40Mhz, 64Kb, Tqfp-64; Product Range Microchip 45P4707
DSC, 40MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4707
Product Name Dsc, 40Mhz, 64Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7532872P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details