Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ64MC706A-E/MR

Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 14R8783 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
14R8783
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 14R8783
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8783
Product Name Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668FX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Dual buffer/line driver; 3-state - 74AHCT2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 34R3435-CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
RF and mmW Front End Module - SE2442L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details