Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip DSPIC33FJ64GP204-E/ML

Description
DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip - 39M8216 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
39M8216
Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip 39M8216
DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8216
Product Name Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Controllers - CY7C63813-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details