Microchip Technology, Inc. Ic, Dsc, 16Bit, 32 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip DSPIC33FJ32GS606-I/PT

Description
IC, DSC, 16BIT, 32 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 32 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 32 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip - 08R1536 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 32 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip
08R1536
Ic, Dsc, 16Bit, 32 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip 08R1536
IC, DSC, 16BIT, 32 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 32 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08R1536
Product Name Ic, Dsc, 16Bit, 32 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Controllers - ADM6996LCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details