Microchip Technology, Inc. Dsc, 40Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ256GP506AT-I/MR

Description
DSC, 40MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip - 14R8770 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
14R8770
Dsc, 40Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip 14R8770
DSC, 40MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8770
Product Name Dsc, 40Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7528227P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
 - 74AHCT374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers