The dsPIC33FJ06GS101 is a 16-bit digital signal controller featuring a core frequency of 40 MHz and 16 KB of Flash memory. It operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +150°C. The device supports up to 50 MIPS performance, making it suitable for high-speed applications. This controller includes advanced features such as high-speed PWM capabilities with up to four independent pairs, a 10-bit ADC with multiple input channels, and integrated comparators. It also offers various communication interfaces, including UART, SPI, and I2C, facilitating easy integration into different systems. The device is packaged in a 28-pin SPDIP format and is RoHS compliant. It is designed for applications requiring robust performance and reliability, making it a suitable choice for engineers looking for a versatile digital signal controller.
DSC, 40MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 77M2338 |
| Product Name | Dsc, 40Mhz, 16Kb, Spdip-28; Product Range Microchip |
| Features | RoHS |