Microchip Technology, Inc. Ic, Dsc, 16Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip DSPIC33FJ12GP202-I/SO

Description
IC, DSC, 16BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip - 88K3893 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
88K3893
Ic, Dsc, 16Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip 88K3893
IC, DSC, 16BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes

IC, DSC, 16BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3893
Product Name Ic, Dsc, 16Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - BGM1034N7E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 6-WDFN Exposed Pad
Pins 6 #
View Details
2 suppliers