Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - 54FCT139ATEB 5962-9220204 54FCT139ATEB 5962-9220204

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907393-54FCT139ATEB 5962-9220204 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907393-54FCT139ATEB 5962-9220204 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 54FCT139ATEB 5962-9220204 - 907393-54FCT139ATEB 5962-9220204 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 54FCT139ATEB 5962-9220204
907393-54FCT139ATEB 5962-9220204
Interface - Interface - Drivers, Receivers, Transceivers - 54FCT139ATEB 5962-9220204 907393-54FCT139ATEB 5962-9220204
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907393-54FCT139ATEB 5962-9220204 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 907393-54FCT139ATEB 5962-9220204
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 907393-54FCT139ATEB 5962-9220204
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 54FCT139ATEB 5962-9220204
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers