DSC, 40MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 39M8133 |
| Product Name | Dsc, 40Mhz, 128Kb, Tqfp-44; Product Range Microchip |
| Features | RoHS |