Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip DSPIC33EV32GM104-E/P8

Description
DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip - 07AH6093 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip
07AH6093
Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip 07AH6093
DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6093
Product Name Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162836ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers