Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip DSPIC33EV32GM004-E/P8

Description
DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip - 07AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip
07AH6090
Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip 07AH6090
DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6090
Product Name Dsc, 60Mhz, 32Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54220LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Universal Bus Functions - 74ALVCH162601DGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
RF and mmW Front End Module - SE2436L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers