Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV32GM003-I/M5

Description
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0788 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
51AC0788
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip 51AC0788
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0788
Product Name Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details