Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EP64MC203-E/M5

Description
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 78AC8027 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
78AC8027
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 78AC8027
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78AC8027
Product Name Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG7951AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers