Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip DSPIC33EP256MC502-E/SP

Description
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip - 66T8021 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip
66T8021
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip 66T8021
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T8021
Product Name Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-04CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Inverter - 74AHC1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers