Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip DSPIC33EP128MC504-I/ML

Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip - 66T7948 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip
66T7948
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip 66T7948
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7948
Product Name Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2625826 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
3 suppliers