Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33EP128GP506-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip - 72T9184 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
72T9184
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip 72T9184
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9184
Product Name Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details