Allegro MicroSystems Inc. Display Drivers A4401KLTR-T

Description
Vacuum Fluorescent (VF) Driver 8-SOIC
Request a Quote Datasheet
Description
Vacuum Fluorescent (VF) Driver 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 620-1217-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
620-1217-2-ND
Display Drivers 620-1217-2-ND
Vacuum Fluorescent (VF) Driver 8-SOIC

Vacuum Fluorescent (VF) Driver 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - A4401KLTR-T
858949-A4401KLTR-T
PMIC - PMIC - Display Drivers - A4401KLTR-T 858949-A4401KLTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858949-A4401KLTR-T Operating Temperature Range: -40°C ~ 125°C Features: Vacuum Fluorescent (VF) Driver 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: A4401 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1217-2, 620-1217-1, A4401KLTRT, 620-1217-6

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858949-A4401KLTR-T
Operating Temperature Range: -40°C ~ 125°C
Features: Vacuum Fluorescent (VF) Driver 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A4401
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1217-2, 620-1217-1, A4401KLTRT, 620-1217-6

Buy Now Datasheet
Display Drivers - A4401KLTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
A4401KLTR-T
Display Drivers A4401KLTR-T
Vacuum Fluorescent (VF) Driver 8-SOIC

Vacuum Fluorescent (VF) Driver 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 620-1217-2-ND 858949-A4401KLTR-T A4401KLTR-T
Product Name Display Drivers PMIC - PMIC - Display Drivers - A4401KLTR-T Display Drivers
Supply Voltage Other; 7V ~ 40V Other; 7V ~ 40V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899381 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Hex inverter - 74AHC04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers