Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tfbga-121; Product Range Microchip DSPIC33EP128GM310T-I/BG

Description
DSC, 70MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tfbga-121; Product Range Microchip - 98Y8739 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tfbga-121; Product Range Microchip
98Y8739
Dsc, 70Mhz, 128Kb, Tfbga-121; Product Range Microchip 98Y8739
DSC, 70MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8739
Product Name Dsc, 70Mhz, 128Kb, Tfbga-121; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details