Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33CK128MP508T-I/PT

Description
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip - 65AC2289 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip
65AC2289
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip 65AC2289
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2289
Product Name Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM8511X-CC-T-1 - 077635-ADM8511X-CC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100
View Details
3 suppliers
Inverter - 74AHC1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details