Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CH64MP503-I/M5

Description
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Description
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features a master core with 64-128 Kbytes of program flash memory and 16 Kbytes of RAM, while the slave core has 24 Kbytes of program RAM and 4 Kbytes of data memory. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, I2C, and CAN FD. It also supports direct memory access (DMA) with eight channels, enhancing data transfer efficiency. The device is designed for applications in motor control, power supplies, and other embedded systems requiring high performance and reliability. The dsPIC33CH128MP508 is housed in a UQFN-EP-36 package, making it suitable for compact designs. It is RoHS compliant and includes safety features such as error correcting code (ECC) and a watchdog timer, ensuring robust operation in critical applications.

Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features a master core with 64-128 Kbytes of program flash memory and 16 Kbytes of RAM, while the slave core has 24 Kbytes of program RAM and 4 Kbytes of data memory. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, I2C, and CAN FD. It also supports direct memory access (DMA) with eight channels, enhancing data transfer efficiency. The device is designed for applications in motor control, power supplies, and other embedded systems requiring high performance and reliability. The dsPIC33CH128MP508 is housed in a UQFN-EP-36 package, making it suitable for compact designs. It is RoHS compliant and includes safety features such as error correcting code (ECC) and a watchdog timer, ensuring robust operation in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 62AC0050 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
62AC0050
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 62AC0050
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0050
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details