Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Tqfp-48; Product Range Microchip DSPIC33CH64MP205-E/PT

Description
DSC, 200MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Tqfp-48; Product Range Microchip - 62AC0029 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Tqfp-48; Product Range Microchip
62AC0029
Dsc, 200Mhz, 64Kb, Tqfp-48; Product Range Microchip 62AC0029
DSC, 200MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0029
Product Name Dsc, 200Mhz, 64Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM43362SKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 725-74ALVCH162601DGG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers