Microchip Technology, Inc. Dsc, 32Bit, 80Mhz, 12Kb, 5.5V, Soic-28; Product Range Microchip DSPIC30F2010-20E/SO

Description
DSC, 32BIT, 80MHZ, 12KB, 5.5V, SOIC-28; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:12KB; No. of I/O's:20I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 32BIT, 80MHZ, 12KB, 5.5V, SOIC-28; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:12KB; No. of I/O's:20I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Bit, 80Mhz, 12Kb, 5.5V, Soic-28; Product Range Microchip - 95W7565 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Bit, 80Mhz, 12Kb, 5.5V, Soic-28; Product Range Microchip
95W7565
Dsc, 32Bit, 80Mhz, 12Kb, 5.5V, Soic-28; Product Range Microchip 95W7565
DSC, 32BIT, 80MHZ, 12KB, 5.5V, SOIC-28; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:12KB; No. of I/O's:20I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

DSC, 32BIT, 80MHZ, 12KB, 5.5V, SOIC-28; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:12KB; No. of I/O's:20I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 95W7565
Product Name Dsc, 32Bit, 80Mhz, 12Kb, 5.5V, Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Controllers - ADM6999GA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details