Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±18ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 53mA
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
12MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | DSC6011ME2A-012.0000T-ND | |
| Product Name | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Oscillators |
| Frequency Stability | 18 ppm | 25 ppm |
| Supply Voltage | 3V | 1.71V ~ 3.63V |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VFLGA |